EN
  • EN
  • DE

MAX3693ECJ+

Part No MAX3693ECJ+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 622Mbps 0.4V 32-Pin LQFP / IC 4:1 SERIALIZER 622MBPS 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Serializer
Data Rate 622Mbps
Input Type LVDS
Output Type PECL
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP/32-TQFP (7x7)
Win Source Part Number 786030-MAX3693ECJ+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3693
Introduction Date December 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3693ECJ+ CAD Model

Description

Maxim Integrated's MAX3693ECJ+: High-Speed Transimpedance Amplifier

The MAX3693ECJ+ from Maxim Integrated is a cutting-edge transimpedance amplifier (TIA) designed to offer exceptional performance in high-speed communication systems. This compact, high-performance component is specifically engineered for 10Gbps optical receivers and is an ideal choice for applications in fiber optic networks, including Ethernet, Fiber Channel, and SONET/SDH systems.

Key Features

  • High Bandwidth: The MAX3693ECJ+ provides a bandwidth of 1550nm, which is essential for maintaining signal integrity in high-speed data transmission.
  • Low Noise: With its low input-referred noise design, this amplifier ensures a clear signal with minimal distortion, which is critical for achieving high signal-to-noise ratios in optical communication systems.
  • Adjustable Gain: The device offers an adjustable gain feature, allowing for fine-tuning to match specific system requirements, thereby enhancing flexibility and performance.
  • Single +3.3V Supply: Operating on a single +3.3V power supply, the MAX3693ECJ+ simplifies power management and helps reduce system power consumption.
  • Automatic Gain Control (AGC): The inclusion of AGC helps to maintain a consistent output amplitude over a range of input power levels, ensuring reliable operation across various conditions.

Applications

The MAX3693ECJ+ is well-suited for a variety of high-speed optical communication applications, including:

  • 10 Gigabit Ethernet (10GbE)
  • 10 Gigabit Fiber Channel
  • SONET/SDH systems operating at OC-192/STM-64 speeds

Package and Reliability

This TIA comes in a compact 32-pin LQFP package, which is conducive to space-constrained designs. Maxim Integrated is known for its commitment to quality, and the MAX3693ECJ+ is no exception. It is built to deliver consistent performance and reliability, making it a trusted component for critical communication infrastructure.

In summary, the MAX3693ECJ+ transimpedance amplifier from Maxim Integrated stands out for its high-speed capabilities, low noise performance, and versatility in various optical communication applications. Its robust design and advanced features make it an excellent choice for system designers looking to enhance the performance and reliability of their optical receiver systems.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $22.7760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5943 $74.3772
8+ $15.2564 $122.0512
12+ $14.7805 $177.3660
17+ $14.3035 $243.1595
21+ $13.8265 $290.3565
28+ $12.3966 $347.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess