Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 143135-PCA9534D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9534D,118 CAD Model

Description

Product Overview: PCA9534D,118

The PCA9534D,118 is a sophisticated 8-bit I/O expander from the renowned semiconductor manufacturer NXP. This device provides the perfect solution for microcontrollers when additional I/Os are needed, especially in situations where board space is at a premium. Designed with versatility in mind, the PCA9534D,118 operates under the control of an I2C-bus/SMBus, which allows for a seamless and efficient integration with most microcontroller architectures.

Key Features

  • I2C Interface: The PCA9534D,118 communicates via an I2C-bus interface, supporting 100kHz, 400kHz, and 1MHz clock frequencies, making it suitable for various system speed requirements.
  • 8-bit I/O Ports: It offers eight programmable I/O pins which can be used as either inputs or outputs, providing the flexibility needed for complex control tasks.
  • Low Standby Current: Ideal for power-sensitive applications, this I/O expander boasts a very low standby current, contributing to overall power efficiency.
  • Interrupt Output: An interrupt output is triggered by input state changes, allowing for immediate attention by the host microcontroller, thereby reducing the need for continuous polling.
  • Configurable Polarity: Input port polarity is configurable, which means that the device can adapt to the logic levels that suit the application best.

Applications

The PCA9534D,118 is designed to be a versatile component in a wide array of applications. It is commonly used in:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive applications

Technical Specifications

The PCA9534D,118 is housed in a compact SO16 package and operates over an extended temperature range from -40°C to +85°C. It is also compliant with RoHS and is lead-free, making it an environmentally friendly choice for electronic designs.

Ordering and Packaging

Each PCA9534D,118 comes in a tape and reel packaging, facilitating easy handling and integration into manufacturing processes. The product is available for order under the standard NXP part number PCA9534D,118, which helps ensure you receive the genuine component for your electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER 16BIT 24VFBGA
Lowest to $2.1651
ECAD model for PCAL6416AEVJ
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $3.1189
ECAD model for PI4IOE5V9555ZDEX
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TSSOP / I/O Expander 16 I²C 400 kHz 24-TSSOP
Lowest to $2.4947
ECAD model for PI4IOE5V9539LEX
Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC / I/O Expander 16 I²C 3.4 MHz 28-SOIC
Lowest to $3.6259
ECAD model for MCP23018T-E/SO
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 24-Pin SOIC W / IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $35.5285
ECAD model for MAX7311AWG+
ON Semiconductor
IC GPIO EXPANDER I2C 8B 16-UMLP / I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)
Lowest to $0.4775
ECAD model for FXL6408UMX

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1629 $51.9096
57+ $1.7747 $101.1579
88+ $1.7192 $151.2896
121+ $1.6638 $201.3198
156+ $1.6083 $250.8948
209+ $1.4419 $301.3571
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention