EN
  • EN
  • DE

TSB43DA42AGHCR

Part No TSB43DA42AGHCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 196-BGA / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating -20°C ~ 85°C
Package / Case 196-LBGA
Supplier Device Package 196-BGA MICROSTAR (15x15)
Base Product Number TSB43
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937652-TSB43DA42AGHCR
Ultra Librarian 3D Model Ultra Librarian TSB43DA42AGHCR CAD Model

Description

Introducing the TSB43DA42AGHCR from Texas Instruments

The TSB43DA42AGHCR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is part of the Texas Instruments family of high-performance digital media interfaces, offering a robust set of features for a wide range of applications.

Key Features and Benefits

  • High-Speed Data Transfer: The TSB43DA42AGHCR is built to support fast data transfer rates, making it an ideal choice for applications that require quick and efficient data handling.
  • Enhanced Connectivity: With its advanced interface capabilities, this IC enables seamless connectivity between digital devices, ensuring reliable communication and data exchange.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSB43DA42AGHCR helps reduce power usage, which is crucial for battery-powered devices and contributes to a greener environment.
  • Robust Performance: Texas Instruments' commitment to quality ensures that this product delivers stable and consistent performance, even in demanding conditions.
  • Compact Design: The small footprint of the TSB43DA42AGHCR allows for its integration into space-constrained designs, providing flexibility for product developers.

Applications

The TSB43DA42AGHCR is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment for high-quality media production
  • Automotive infotainment systems for enhanced in-vehicle multimedia experiences
  • Industrial control systems where reliable data transfer is critical

Technical Specifications

Here are some of the technical specifications for the TSB43DA42AGHCR:

  • Interface Type: Digital Media Interface
  • Data Rate: High-speed
  • Power Supply: Low voltage operation
  • Package: Compact and surface-mountable

With the TSB43DA42AGHCR, Texas Instruments continues to push the boundaries of technology, providing innovative solutions for a digital world. Whether you're designing the next generation of consumer electronics or looking for a reliable component for industrial applications, the TSB43DA42AGHCR is a choice that promises to deliver performance, efficiency, and quality.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1335 $51.4005
8+ $14.0583 $112.4664
12+ $13.6190 $163.4280
16+ $13.1797 $210.8752
20+ $12.7403 $254.8060
27+ $11.4224 $308.4048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess