EN
  • EN
  • DE

USB3813-1080XY-TR

Part No USB3813-1080XY-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HB CTLR USB 2.0 30WLCSP / USB 2.0 Hi-Speed 3-Port Hub Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 2.9V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.90x2.50)
Part Number Series USB3813
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806493-USB3813-1080XY-TR
Ultra Librarian 3D Model Ultra Librarian USB3813-1080XY-TR CAD Model

Description

Microchip Technology's USB3813-1080XY-TR USB 2.0 Hub Controller

The USB3813-1080XY-TR is a highly integrated and feature-rich USB 2.0 hub controller from Microchip Technology, designed to add multiple USB ports with advanced functionality to various electronic devices. This compact and efficient solution is perfect for applications where board space is at a premium and performance is paramount.

Key Features

  • Multi-Port Expansion: The USB3813-1080XY-TR allows for the expansion of a single USB port into multiple downstream ports, typically three, enabling the connection of additional peripherals to a host system.
  • High-Speed Interface: With support for USB 2.0, the controller provides high-speed data transfer rates of up to 480 Mbps, ensuring swift and reliable communication between connected devices.
  • Low-Power Operation: Designed with power efficiency in mind, this hub controller is suitable for battery-powered applications, thanks to its low-power operation and various power-saving modes.
  • Plug-and-Play Functionality: The device supports hot-swapping and is compliant with USB 2.0 specifications, allowing for easy and seamless integration without the need for additional drivers or software.

Applications

The USB3813-1080XY-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer electronics such as TVs, gaming consoles, and home entertainment systems
  • Portable devices like tablets, smartphones, and e-readers
  • Desktop and laptop computers for extending USB port availability
  • Industrial control systems requiring additional USB interfaces

Design and Integration

With its small footprint, the USB3813-1080XY-TR is available in a 36-pin QFN package, making it ideal for space-constrained designs. The integration process is simplified with the inclusion of internal pull-up and pull-down resistors, and an onboard oscillator, reducing the number of external components required.

Microchip Technology's commitment to quality and reliability is evident in the USB3813-1080XY-TR, offering designers a robust USB hub solution that meets the stringent requirements of modern electronic systems. Its tape and reel packaging (denoted by the 'TR' suffix) also ensures compatibility with automated assembly processes, further streamlining manufacturing workflows.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2700 $55.6200
14+ $7.6062 $106.4868
21+ $7.3685 $154.7385
29+ $7.1308 $206.7932
37+ $6.8931 $255.0447
49+ $6.1800 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess