EN
  • EN
  • DE

USB3300-FZK

Part No USB3300-FZK
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case VQFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 750555-USB3300-FZK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB3300-FZK CAD Model

Description

Microchip Technology USB3300-FZK High-Speed USB PHY

The USB3300-FZK from Microchip Technology is a high-speed USB Physical Layer Transceiver (PHY) featuring the industry-standard ULPI interface. This compact and power-efficient PHY is designed for mobile and embedded applications that require USB 2.0 connectivity. The USB3300-FZK is an ideal solution for developers looking to integrate USB functionality into their designs without the complexity and power consumption typically associated with USB transceivers.

Key Features:

  • High-Speed USB 2.0 Support: The USB3300-FZK is fully compliant with the USB 2.0 specification, providing high-speed (480 Mbps) data transfer capabilities.
  • ULPI Interface: Utilizes the industry-standard UTMI+ Low Pin Interface (ULPI), which minimizes pin count for easy integration with various USB controllers.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power mode to conserve energy when the USB interface is not active.
  • Compact Size: The small footprint of the USB3300-FZK makes it suitable for portable devices where space is at a premium.
  • Flexible Voltage Operation: The PHY can operate at 1.8V for VDD and 3.3V for VDDA, accommodating various system designs and power requirements.
  • Integrated Resistors: Features on-chip resistor termination and pull-down/pull-up resistors, reducing the need for external components and simplifying the design.
  • Oscillator Support: Includes support for an external 19.2 MHz or 24 MHz crystal oscillator, providing flexibility in clocking options.

Applications:

The USB3300-FZK is versatile and can be used in a wide range of applications, such as:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Printers and Scanners
  • Networking Equipment
  • Embedded Systems

With its high-speed data transfer capabilities and low power consumption, the Microchip Technology USB3300-FZK PHY is an excellent choice for designers who need a reliable and efficient USB 2.0 interface for their products.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess