EN
  • EN
  • DE

USB3280-AEZG

Part No USB3280-AEZG
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN / USB Interface 36-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications USB
Interface UTMI
Voltage - Supply 3V ~ 3.6V
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Mounting Type Surface Mount
Base Product Number USB3280
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396462-USB3280-AEZG
Ultra Librarian 3D Model Ultra Librarian USB3280-AEZG CAD Model

Description

Microchip Technology USB3280-AEZG High-Speed USB 2.0 Transceiver

The USB3280-AEZG is a highly integrated, high-performance USB 2.0 physical layer transceiver (PHY) produced by Microchip Technology. It is designed to cater to the needs of modern, high-speed USB applications, providing a seamless interface between the USB core logic and the physical USB cable. This product is specifically tailored for power-sensitive and mobile applications with its low-power consumption and small form factor.

Constructed with a Hi-Speed UTMI+ interface on the ULPI (UTMI+ Low Pin Interface), the USB3280-AEZG supports a 60 MHz or 48 MHz reference clock, providing flexible options for system designers. This feature-rich transceiver is also equipped with an integrated 1.8V voltage regulator, which simplifies the power supply design and reduces external component count, thus saving PCB space and overall system costs.

Key features of the USB3280-AEZG include:

  • Compliance: Fully compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring broad interoperability with existing and future USB devices.
  • High-Speed Data Rates: Capable of operating at 480 Mbps (high-speed), 12 Mbps (full-speed), and 1.5 Mbps (low-speed) to accommodate a wide range of USB applications.
  • Low Power Consumption: Features a low-power mode to conserve energy, making it ideal for battery-powered devices.
  • Small Package Size: Available in a compact 32-QFN (5x5 mm) package, perfect for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

The USB3280-AEZG is an excellent choice for designers looking to integrate USB 2.0 functionality into their products without the complexities and power demands of a full USB controller. Its ease of implementation and support for multiple interface options make it highly versatile for applications such as portable devices, docking stations, gaming consoles, and many other USB-enabled electronics.

With Microchip's commitment to quality and long-term availability, the USB3280-AEZG is a reliable solution for your high-speed USB connectivity needs, ensuring your product's performance and compatibility for years to come.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2772 $63.8600
115+ $1.0480 $120.5200
175+ $1.0152 $177.6600
240+ $0.9826 $235.8240
305+ $0.9498 $289.6890
410+ $0.8515 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess