EN
  • EN
  • DE

USB2660I-JZX-03

Part No USB2660I-JZX-03
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CONTROLLER USB 2.0 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Desktop, Notebook PCs
Case / Package 64-QFN (9x9)
Mounting Surface Mount
Win Source Part Number 036160-USB2660I-JZX-03
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2660I-JZX-03 CAD Model

Description

Microchip Technology USB2660I-JZX-03 Product Overview

The USB2660I-JZX-03 is a high-performance, integrated Hi-Speed USB 2.0 hub controller from Microchip Technology. This advanced IC is part of Microchip's extensive USB product portfolio and is designed to provide a seamless interface solution for a wide range of USB connectivity applications.

Key Features

  • USB 2.0 Compliance: This device supports Hi-Speed USB 2.0 for up to 480 Mbps of bandwidth, providing fast and reliable communication for connected USB devices.
  • Multi-TT Architecture: With multiple transaction translators, the USB2660I-JZX-03 ensures full bandwidth for each downstream port, enhancing performance when multiple USB 1.1 devices are connected.
  • Enhanced Power Management: The controller features dynamic power switching, reducing overall power consumption by managing the power to each port individually.
  • PortMap and PortSwap: These configuration options allow for flexible PCB layout and system design by remapping and swapping the differential USB data lines.
  • PHYBoost: An innovative feature that enhances signal integrity over difficult channel conditions, ensuring robust USB communication.

Applications

The USB2660I-JZX-03 is ideal for a variety of applications where USB connectivity is required. It is commonly used in:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Peripheral Sharing Devices
  • Networking Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The USB2660I-JZX-03 is no exception, built to meet the high standards expected from a leading semiconductor manufacturer. The device is available in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications.

In summary, the USB2660I-JZX-03 provides a versatile and efficient solution for expanding USB capabilities in various electronic systems. Its robust feature set and reliable performance make it a top choice for designers looking to enhance their USB interface designs.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2796 $55.6776
14+ $7.6140 $106.5960
21+ $7.3761 $154.8981
29+ $7.1381 $207.0049
37+ $6.9002 $255.3074
49+ $6.1864 $303.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess