EN
  • EN
  • DE

USB2640-HZH-02

Part No USB2640-HZH-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description USB2.0 MEDIA CONTROLLER/HUB / Desktop, Notebook PCs Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Desktop, Notebook PCs
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2640
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396448-USB2640-HZH-02
Ultra Librarian 3D Model Ultra Librarian USB2640-HZH-02 CAD Model

Description

Microchip Technology's USB2640-HZH-02: High-Performance USB 2.0 Multi-Format Flash Media Controller

The USB2640-HZH-02 is a versatile and powerful USB 2.0 Flash Media Controller designed by the renowned semiconductor manufacturer, Microchip Technology. This advanced controller is specifically tailored to bridge the gap between high-speed USB interfaces and a variety of flash media formats, making it an ideal solution for embedded systems that require seamless data transfer and media compatibility.

Key Features:

  • Integrated USB 2.0 transceiver that supports High-Speed (480 Mbps) and Full-Speed (12 Mbps) operations.
  • Comprehensive flash media support, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF).
  • Hardware-controlled data transfer mechanism that ensures efficient operation and high data throughput.
  • Support for USB Attached SCSI Protocol (UASP) for enhanced performance.
  • On-chip 5V to 3.3V and 1.8V regulators, which simplify system power design.
  • Integrated endpoint buffer memory to minimize external component requirements.
  • Customizable vendor ID, product ID, and device ID for OEM applications.

Applications:

The USB2640-HZH-02 is well-suited for a broad range of applications that require reliable and efficient access to flash media via USB. These include:

  • Printers and Multifunction Peripherals
  • Digital TVs and Set-Top Boxes
  • Digital Cameras and Camcorders
  • Portable Media Players
  • GPS Devices
  • Automotive Infotainment Systems

Advantages:

The USB2640-HZH-02 stands out in the market due to its high integration level, which reduces the overall system cost and simplifies design. Its support for multiple flash media types makes it highly versatile, and the high-speed USB interface ensures data can be transferred quickly and reliably. With the ability to handle the latest flash media standards, the USB2640-HZH-02 is a future-proof solution for designers looking to incorporate USB connectivity and media card interfaces into their products.

Microchip's commitment to quality and long-term availability makes the USB2640-HZH-02 a reliable choice for industrial and consumer applications where performance and longevity are critical.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2958 $50.3664
20+ $5.1658 $103.3160
30+ $5.0043 $150.1290
42+ $4.8429 $203.4018
54+ $4.6815 $252.8010
72+ $4.1972 $302.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,445 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess