EN
  • EN
  • DE

USB2532I-1080AENTR

Part No USB2532I-1080AENTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 2PORT 36SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Series flexPWR™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902329-USB2532I-1080AENTR
Ultra Librarian 3D Model Ultra Librarian USB2532I-1080AENTR CAD Model

Description

Microchip Technology USB2532I-1080AENTR Product Overview

The USB2532I-1080AENTR is a versatile and high-performance USB 2.0 Hi-Speed Hub Controller from the renowned manufacturer, Microchip Technology. This advanced hub controller is designed to provide an efficient solution for expanding USB capabilities in a wide range of electronic devices. It is particularly suitable for applications requiring multiple USB ports, such as desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

Featuring a multi-TT architecture, the USB2532I-1080AENTR ensures seamless operation of multiple USB devices with optimal bandwidth. This technology allows each downstream port to handle full-speed (12 Mbps) or low-speed (1.5 Mbps) traffic with individual transaction translators, thus providing improved performance for connected devices.

The hub controller is equipped with an internal USB 2.0 transceiver and supports a downstream interface of up to seven USB 2.0 downstream ports. Its port mapping and compound device support enable flexible design and integration into various system configurations. The USB2532I-1080AENTR also incorporates built-in battery charging support, making it an ideal choice for portable applications where charging USB devices is a necessity.

To facilitate ease of use and streamline development, the USB2532I-1080AENTR comes with configurable vendor ID (VID), product ID (PID), device ID, and string descriptors. These features allow OEMs to customize their products without the need for external memory. The hub controller is also compliant with the USB-IF Battery Charging Specification, which ensures compatibility with the latest charging standards.

The device is available in a compact 36-pin QFN package, making it suitable for space-constrained applications. Its industrial temperature range support from -40°C to +85°C ensures reliable operation across various environments. The USB2532I-1080AENTR is a testament to Microchip Technology's commitment to providing high-quality, reliable solutions for USB connectivity challenges in modern electronics.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4889 $52.2669
49+ $2.0422 $100.0678
76+ $1.9783 $150.3508
105+ $1.9145 $201.0225
136+ $1.8507 $251.6952
181+ $1.6593 $300.3333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess