EN
  • EN
  • DE

TMDX570LS12HDK

Part No TMDX570LS12HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT TMS570LS EVAL / TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341723-TMDX570LS12HDK
Ultra Librarian 3D Model Ultra Librarian TMDX570LS12HDK CAD Model

Description

Introducing the TMDX570LS12HDK from Texas Instruments

The TMDX570LS12HDK, also known as the Hercules™ TMS570LS12x LaunchPad™ Development Kit, is an essential tool for developers and engineers looking to explore the capabilities of the TMS570LS12x series of microcontrollers. This development kit is designed to jump-start the development process for applications requiring high levels of safety, reliability, and performance.

At the heart of the TMDX570LS12HDK is the TMS570LS1227, a robust microcontroller that incorporates the ARM® Cortex®-R4F floating-point CPU. This powerful MCU is specifically engineered to meet the rigorous standards of safety-critical applications, making it an ideal choice for automotive and industrial control systems. With its integrated Safety MCU, it is SIL3 and ASIL-D safety-certified, offering peace of mind for developers working on systems that cannot compromise on safety.

The development kit comes equipped with a range of features that facilitate the development process, including:

  • A full suite of onboard emulation for programming and debugging, eliminating the need for additional tools.
  • An extensive range of connectivity options, including CAN, USB, Ethernet, and LIN, enabling developers to create systems that can communicate across various protocols.
  • An array of LEDs, buttons, and a standard 40-pin BoosterPack™ header for expansion capabilities, which makes it easy to add custom functionality or integrate with existing BoosterPacks for rapid prototyping.

Software development is supported by Texas Instruments' comprehensive suite of development tools. The Hercules™ TMS570LS12x LaunchPad™ is compatible with the HALCoGen software, which allows for easy generation of hardware abstraction layer code, as well as the safety-critical diagnostics library. Additionally, TI provides the TMS570LS12x LaunchPad Safety MCU Demos, which are designed to demonstrate the safety features of the Hercules MCU platform.

The TMDX570LS12HDK is an invaluable resource for developers looking to create advanced and reliable systems in automotive, industrial, and other safety-oriented applications. With its powerful features, safety certifications, and ease of use, the Hercules™ TMS570LS12x LaunchPad™ Development Kit is the perfect starting point for your next high-integrity project.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess