EN
  • EN
  • DE

USB2514I-AEZG-TR

Part No USB2514I-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001317-USB2514I-AEZG-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR)
Product Status Active
Base Product Number USB2514
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian USB2514I-AEZG-TR CAD Model

Description

Microchip Technology USB2514I-AEZG-TR USB 2.0 Hub Controller

The USB2514I-AEZG-TR is a versatile and high-performance USB 2.0 hub controller from the renowned manufacturer, Microchip Technology. This integrated circuit is designed to provide a seamless and efficient interface for connecting multiple USB devices to a single host, making it an ideal solution for a wide variety of applications including desktop and laptop computers, docking stations, monitors, and embedded systems.

With its support for the USB 2.0 specification, the USB2514I-AEZG-TR ensures fast data transfer rates of up to 480 Mbps, which is essential for applications requiring high-speed communication with peripherals such as external hard drives, flash drives, cameras, and audio/video devices. The device operates with a single 3.3V power supply, which simplifies the power design and contributes to energy efficiency.

The USB2514I-AEZG-TR features four downstream ports, which means it can connect up to four devices simultaneously. Each port is capable of handling the full bandwidth of USB 2.0, ensuring that connected devices operate at their maximum potential. Additionally, the hub controller is equipped with MultiTRAK™ technology, a proprietary innovation from Microchip that allows multiple transaction translators to provide dedicated bandwidth to each downstream port, preventing data bottlenecks and ensuring smooth operation even when multiple devices are in use.

For enhanced compatibility and ease of integration, the USB2514I-AEZG-TR supports both individual and ganged power switching and over-current detection. This means that each port can be individually powered and protected, or multiple ports can be grouped together, depending on the requirements of the application. The hub controller also includes built-in battery charging support, making it suitable for portable applications where charging USB devices is a necessity.

Designed with robustness in mind, the USB2514I-AEZG-TR is available in a 36-pin QFN package, which is both compact and durable. The device also features an industrial temperature range, making it suitable for use in harsher environments. With its comprehensive feature set and reliable performance, the Microchip USB2514I-AEZG-TR USB 2.0 hub controller is a top choice for designers looking to expand USB capabilities in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess