EN
  • EN
  • DE

TAS5508BPAGG4

Part No TAS5508BPAGG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8-Channel Digital Audio PWM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1264101-TAS5508BPAGG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name TAS5508B
Introduction Date August 29, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5508BPAGG4 CAD Model

Description

The TAS5508BPAGG4 is a high-performance, 8-channel digital audio PWM processor produced by Texas Instruments, a leader in semiconductor solutions. This sophisticated integrated circuit is designed to cater to the needs of advanced digital audio applications, providing both flexibility and power in a single package.

Key Features

  • Audio Processing: The TAS5508BPAGG4 incorporates advanced audio processing capabilities, supporting sampling rates up to 192 kHz, which ensures high-fidelity audio reproduction for a premium listening experience.
  • Channel Configuration: With 8 output channels, this processor is capable of driving complex audio systems, making it ideal for home theater systems, soundbars, and other multi-channel audio setups.
  • Efficiency: The device uses Pulse Width Modulation (PWM) output stages, which results in high efficiency and reduced heat dissipation, leading to more reliable performance and longer product lifespans.
  • Dynamic Range: It boasts an exceptional dynamic range, ensuring that both the quietest whispers and the loudest explosions are rendered with clarity and precision.
  • Compatibility: The processor is designed to interface seamlessly with a variety of digital audio formats and sources, providing versatility in system design.

Applications

The TAS5508BPAGG4 is well-suited for a range of applications that require multi-channel audio processing and high-quality sound output. Typical applications include:

  • Home Theater Receivers
  • Digital TVs
  • Soundbars
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

Some of the key technical specifications of the TAS5508BPAGG4 include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-TQFP (10x10)
  • Integrated PLL for flexible clocking

For detailed technical data and application guidance, designers and engineers should consult the comprehensive datasheet and support documentation available from Texas Instruments.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2127 $60.6381
7+ $16.5848 $116.0936
10+ $16.0666 $160.6660
13+ $15.5483 $202.1279
17+ $15.0300 $255.5100
23+ $13.4752 $309.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess