EN
  • EN
  • DE

Z16C3010AEC

Part No Z16C3010AEC
Manufacturer Zilog
Catalog Interface - Controllers
Description CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tray
Status Obsolete
Function Controller
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 7mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (12x12)
Family Part Number Z16C30
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282677-Z16C3010AEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z16C3010AEC CAD Model

Description

The Z16C3010AEC is an obsolete integrated circuit manufactured by Zilog.

  • Family: Z16C30
  • Package Size: 100-LQFP (12x12)
  • Component Type: Controller
  • Supply Current: 7mA
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Homepage: www.zilog.com
  • Description: The Z16C3010AEC is widely used in various electronic products, such as industrial control systems, communication equipment, and consumer electronics.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess