EN
  • EN
  • DE

M93C86-WDW6T

Part No M93C86-WDW6T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829403-M93C86-WDW6T
Ultra Librarian 3D Model Ultra Librarian M93C86-WDW6T CAD Model

Description

The M93C86-WDW6T is a 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, STMicroelectronics. This product is designed for applications that require data storage that can be electrically erased and reprogrammed. It is widely used in a variety of industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Memory Size: 16 Kbits of EEPROM storage, organized as 2K x 8 bits or 1K x 16 bits, providing flexibility for storing data in the preferred format.
  • Interface: Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Voltage Range: Operates across a 2.5V to 5.5V power supply range, making it suitable for various electronic circuits and battery-operated devices.
  • Write Cycle Time: Fast write cycle time of 5ms with byte or page write modes, allowing efficient updates to stored data.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of 40 years, ensuring the longevity and durability of the stored information.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, providing stable performance in harsh environments.
  • Packaging: Available in a compact 8-pin TSSOP package, making it ideal for space-constrained applications.

Applications

The M93C86-WDW6T EEPROM is versatile and can be used in a variety of applications where reliable and flexible non-volatile memory storage is required. Common applications include:

  • Automotive systems for storing calibration data and user settings.
  • Consumer electronics like personal gadgets, audio/video devices, and home appliances.
  • Industrial automation systems for configuration storage and data logging.
  • Telecommunication devices for storing network configurations and user profiles.

With its robust design and comprehensive feature set, the M93C86-WDW6T from STMicroelectronics is a prime choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess