Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 089256-USB2504-JT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2504-JT CAD Model

Description

Microchip Technology USB2504-JT: A Compact USB 2.0 Hub Controller

The USB2504-JT from Microchip Technology is a versatile and high-performance USB 2.0 hub controller designed to enhance connectivity options in a wide range of applications. This compact solution is perfect for developers looking to expand USB capabilities in their systems with minimal design effort and space requirements.

As a low-power, OEM configurable MTT (Multi-Transaction Translator) hub controller, the USB2504-JT supports up to four downstream ports. This feature-rich controller provides simultaneous SuperSpeed data transfer for multiple USB 2.0 devices, ensuring optimal performance and efficiency. Each downstream port is capable of supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) traffic, making it a flexible choice for various peripherals such as keyboards, mice, printers, and external storage devices.

The USB2504-JT is equipped with Microchip's proprietary MultiTRAK™ technology, which delivers industry-leading data throughput in mixed-speed USB environments. It also includes PortMap and PhyBoost technologies, which allow for customization and enhanced signal integrity, respectively. PortMap is a feature that offers various modes of operation, enabling designers to configure the device for specific applications and to disable unused ports for cost and power savings. PhyBoost provides the ability to adjust USB signal strength for greater reliability over extended cable lengths.

This hub controller is designed with an emphasis on ease of integration. It is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring a smooth user experience and broad device compatibility. The USB2504-JT is also available in a compact 36-pin QFN package, which is ideal for space-constrained applications.

Overall, the Microchip Technology USB2504-JT hub controller is an excellent choice for developers who need a reliable, high-performance USB hub solution that can be easily customized for their specific needs. Its advanced features and compact design make it an essential component for enhancing USB connectivity in modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Intel
Need more? Email Us
ECAD model for LU82562V
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Maxim Integrated
RS232, RS485 Controller 28-SOIC W
Need more? Email Us
ECAD model for MAX3111ECWI+G36

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7455 $52.4730
14+ $7.1758 $100.4612
22+ $6.9516 $152.9352
30+ $6.7273 $201.8190
39+ $6.5031 $253.6209
52+ $5.8304 $303.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,580 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention