Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406883-USB2223-NU-03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2223-NU-03 CAD Model

Description

Microchip Technology USB2223-NU-03 Product Overview

The USB2223-NU-03 is a cutting-edge USB 2.0 Flash Media Controller from the renowned manufacturer Microchip Technology. Designed to cater to the increasing demand for versatile and high-performance connectivity solutions, this device stands out as a reliable choice for developers and manufacturers of embedded systems, consumer electronics, and mobile computing devices.

Key Features

  • High-Speed USB 2.0 Interface: With support for USB 2.0, the USB2223-NU-03 offers fast data transfer rates of up to 480 Mbps, ensuring efficient operation and quick access to connected storage media.
  • Multi-Format Flash Media Support: This controller is compatible with a wide range of flash media formats, including SD, MMC, Memory Stick, and CompactFlash, providing a versatile solution for reading and writing to different types of flash memory.
  • Integrated Hardware ECC Engine: The built-in Error Correction Code (ECC) engine enhances data integrity and reliability, making it ideal for sensitive data applications where accuracy is paramount.
  • Customizable Firmware: The USB2223-NU-03 comes with the flexibility of customizable firmware, allowing developers to tailor the device to specific application requirements and ensure optimal performance.

Applications

The USB2223-NU-03 is suitable for a broad range of applications. It is an excellent choice for integration into printers, digital cameras, digital photo frames, and GPS systems, where it provides seamless connectivity between the host device and removable storage media. Additionally, its robust design and high-speed capabilities make it perfect for use in docking stations and card readers.

Technical Specifications

  • Interface: USB 2.0 (High Speed)
  • Flash Media Support: SD, MMC, Memory Stick, CompactFlash
  • Data Transfer Rate: Up to 480 Mbps
  • Supply Voltage: 3.3 V
  • Package: 64-pin VFBGA

In summary, the USB2223-NU-03 from Microchip Technology is a versatile and powerful flash media controller that offers high-speed USB connectivity and broad flash media compatibility, making it an excellent choice for a wide array of multimedia and storage applications.

You May Also Be Interested in

TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
NXP / Nexperia
Interface 24-HVQFN (4x4)
Need more? Email Us
ECAD model for TDA8034HN/C2EL
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $30.6777
ECAD model for MC100EP446FA
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR
ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
Need more? Email Us
ECAD model for NLAST4053DTR2
TE Connectivity
90 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973027
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
ECAD model for SAF3555HV/N151,557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention