EN
  • EN
  • DE

UPS130LE3/TR7

Part No UPS130LE3/TR7
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A 30V POWERMITE / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number UPS130
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 396086-UPS130LE3/TR7
Ultra Librarian 3D Model Ultra Librarian UPS130LE3/TR7 CAD Model

Description

Product Overview: UPS130LE3/TR7 by Microchip Technology

The UPS130LE3/TR7 is a high-performance, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This voltage regulator is engineered to deliver a stable and reliable power supply for a wide range of applications, ensuring optimal performance of electronic devices.

Key Features

  • Output Voltage: The UPS130LE3/TR7 provides a fixed output voltage, which is crucial for maintaining the stability of the system it powers.
  • Low Dropout: The low dropout feature allows the regulator to continue to operate efficiently even when the supply voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: With precise output voltage regulation, this component ensures that sensitive electronic circuits receive a consistent voltage, which is vital for maintaining system stability and performance.
  • Current Limiting: The built-in current limiting protects the device and the load from damage due to excessive current, enhancing the safety and longevity of the application.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the regulator if the internal temperature exceeds safe operating limits.
  • Packaging: The UPS130LE3/TR7 is available in a convenient tape and reel packaging (TR7), making it suitable for automated assembly processes and large-scale production.

Applications

The UPS130LE3/TR7 is ideal for various applications where stable and efficient power regulation is required. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Automotive electronics
  • Telecommunications equipment

Conclusion

In conclusion, the UPS130LE3/TR7 from Microchip Technology is a versatile and reliable voltage regulator that offers numerous features for efficient power management. Its low dropout performance, high accuracy, and protective features make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic applications. With its industry-standard packaging, the UPS130LE3/TR7 is also well-suited for high-volume manufacturing and integration into a variety of electronic systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9635 $62.6715
21+ $5.7138 $119.9898
32+ $5.5359 $177.1488
44+ $5.3569 $235.7036
56+ $5.1790 $290.0240
75+ $4.6431 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess