EN
  • EN
  • DE

SY100EP14UK4CTR

Part No SY100EP14UK4CTR
Manufacturer Micrel
Catalog Electronic Wholesale
Description 2.5V/3.3V/5V 1:5 LVPECL/PECL/ ECL/HSTL 2GHz CLOCK DRIVER WITH 2:1 DIFFERENTIAL INPUT MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262859-SY100EP14UK4CTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP14UK4CTR CAD Model

Description

The SY100EP14UK4CTR is a high-speed 3.3V/5V differential receiver with internal termination from Micrel (now Microchip Technology). This device is designed for high-frequency applications where signal integrity and low jitter are critical. It translates PECL (Positive Emitter-Coupled Logic) or LVPECL (Low-Voltage PECL) input signals to LVTTL (Low-Voltage Transistor-Transistor Logic) output signals. The integrated termination resistors simplify board layout and reduce signal reflections.

Applications:

  • High-Speed Data Communication
  • Clock Distribution
  • Backplane Interconnect
  • Test and Measurement Equipment
  • Networking Equipment

Features:

  • Operating Voltage: 3.3V/5V
  • Input Type: PECL/LVPECL
  • Output Type: LVTTL
  • Data Rate: Up to 3 GHz
  • Propagation Delay: Low propagation delay
  • Integrated Termination: Internal 50Ω termination resistors
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN
  • Differential Receiver: High common-mode noise rejection

Benefits:

  • High Speed: Supports high-frequency data transmission.
  • Improved Signal Integrity: Internal termination reduces signal reflections.
  • Simplified Board Layout: Integrated termination simplifies PCB design.
  • Low Jitter: Minimizes timing errors in high-speed systems.
  • Wide Operating Voltage: Supports both 3.3V and 5V operation.

Additional Details:

The SY100EP14UK4CTR is designed for high-speed differential signaling applications. The internal termination resistors match the characteristic impedance of the transmission line, reducing signal reflections and improving signal integrity. The low propagation delay ensures fast data transmission. The differential receiver design provides high common-mode noise rejection, making the device suitable for noisy environments. The device is available in a compact QFN (Quad Flat No-Lead) package, allowing for high-density board designs. The SY100EP14UK4CTR is commonly used in high-speed data communication systems, clock distribution networks, and backplane interconnects where signal integrity and low jitter are critical. The wide operating voltage range allows for flexible integration into various system architectures.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess