EN
  • EN
  • DE

UPR5E3/TR13

Part No UPR5E3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 2.5A DO216 / Diode 50 V 2.5A Surface Mount DO-216
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tape & Reel
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 2.5A
Voltage - Forward (Vf) (Max) @ If 975 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 2 µA @ 50 V
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package DO-216
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number UPR5
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1340705-UPR5E3/TR13
Ultra Librarian 3D Model Ultra Librarian UPR5E3/TR13 CAD Model

Description

Microchip Technology's UPR5E3/TR13 Product Overview

Introducing the UPR5E3/TR13, a state-of-the-art semiconductor product from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to deliver reliable performance for a wide range of applications, providing a solution that engineers and designers can trust for their electronic projects.

Key Features

  • High Efficiency: The UPR5E3/TR13 is engineered for maximum power efficiency, ensuring reduced energy consumption and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Durability: Microchip Technology is known for its robust products, and the UPR5E3/TR13 is no exception. This product is built to withstand challenging conditions and provide consistent performance over time.
  • Integration: With its compact design, the UPR5E3/TR13 can be easily integrated into a wide range of electronic circuits, making it an ideal choice for space-constrained applications.
  • Versatility: Whether it's for industrial, automotive, or consumer electronics, the UPR5E3/TR13 is versatile enough to meet the demands of various sectors, offering a flexible solution for different electronic designs.

Applications

The UPR5E3/TR13 is suitable for an array of applications, including:

  • Power management systems
  • Embedded systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering quality products, and the UPR5E3/TR13 is backed by rigorous testing and quality assurance processes. Additionally, customers can access comprehensive technical support and resources, including datasheets, application notes, and design tools to facilitate the integration of the UPR5E3/TR13 into their projects.

Choose the UPR5E3/TR13 for your next project and benefit from the reliability, efficiency, and support that Microchip Technology provides, ensuring your electronic designs perform at their best.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess