Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 2.93V, 4.38V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786711-MAX6338CUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6338
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6338CUB+ CAD Model

Description

The MAX6338CUB+ from Maxim Integrated is a high-precision, low-power, five-channel voltage monitor designed to ensure the reliable operation of systems by monitoring multiple supply voltiles. This versatile device is ideal for a wide range of applications, including portable devices, computers, and industrial systems, where maintaining the correct voltage levels is crucial for proper functionality.

Key Features

  • Multiple Voltage Monitoring: This device can monitor up to five supply voltages simultaneously, providing a comprehensive solution for systems with multiple power rails.
  • High Accuracy: The MAX6338CUB+ offers a precision voltage threshold accuracy of ±1.5% at room temperature, ensuring tight control over the monitored voltages.
  • Adjustable Voltage Thresholds: Users can set the voltage thresholds for each channel to meet specific system requirements, providing flexibility in application design.
  • Low Power Consumption: With a quiescent current of only 20µA (typical), this device is optimized for battery-powered and power-sensitive applications.
  • Multiple Reset Timeout Periods: The device features programmable reset timeout periods, allowing designers to customize the response time to voltage faults.
  • Compact Package: The MAX6338CUB+ comes in a small, 10-pin µMAX package, making it suitable for space-constrained applications.

Applications

  • Portable Devices
  • Computers and Servers
  • Industrial Systems
  • Networking Equipment
  • Medical Devices

Product Specifications

Parameter Value Number of Voltage Monitors 5 Supply Voltage Range 1.2V to 5.5V Accuracy ±1.5% Operating Temperature Range -40°C to +125°C Package Type µMAX-10

Overall, the MAX6338CUB+ is a robust and reliable solution for monitoring multiple voltages in a variety of electronic systems. Its high accuracy, low power consumption, and compact size make it an excellent choice for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention