Products specifications

Manufacturer Intel
Win Source Part Number 1438303-BX80637I53470
Category CPU
Ultra Librarian 3D Model Ultra Librarian BX80637I53470 CAD Model

Description

The Intel Core i5-3470 is a dependable quad-core processor from the Intel Box series, optimized for delivering solid performance across various types of computing tasks. Operating at a base frequency of 3.20 GHz, with the possibility of reaching up to 3.60 GHz through Intel Turbo Boost Technology, it provides a seamless computing experience. The 6M cache facilitates speedy retrieval of data, significantly enhancing efficiency in instruction execution. Fabricated with a 22nm process, the i5-3470 offers a good balance between performance output and power consumption. It features Intel HD Graphics 2500, which supports basic gaming and multimedia tasks, making it suitable for general-purpose PCs. The support for dual-channel DDR3 memory aids in proficient multitasking, allowing multiple applications to run smoothly. Designed for use with LGA 1155 socket motherboards, this CPU provides versatility for users looking to build or upgrade personal or workstations. With the inclusion of Intel Virtualization Technology, it also serves well in scenarios requiring virtual machine deployments. The i5-3470 stands as a robust option for users seeking reliable performance for everyday computing activities.

You May Also Be Interested in

HP
HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02598-L21 - HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
Hewlett Packard Enterprise Xeon X5570
Need more? Email Us
ECAD model for HP 500094-B21 - HP X5570 (2.93GHz - 4C) DL380 G6 CPU Kit
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 860675-L21 - HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2695 v3
Need more? Email Us
ECAD model for HP 762760-B21 - HP E5-2695v3 (2.30GHz - 14C) DL380 G9 CPU Kit Cache 2133MHz 120W
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention