EN
  • EN
  • DE

UPD301B-I/KYX

Part No UPD301B-I/KYX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE USB TYPE-C/PD PORT C / USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Protocol USB
Function Controller
Interface SPI
Standards USB 3.0
Voltage - Supply 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V
Current - Supply 23.84mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number UPD301
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-UPD301B-I/KYX
Standard Package 490
Win Source Part Number 1179378-UPD301B-I/KYX
Ultra Librarian 3D Model Ultra Librarian UPD301B-I/KYX CAD Model

Description

Introducing the UPD301B-I/KYX from Microchip Technology

Microchip Technology's UPD301B-I/KYX is a cutting-edge USB Power Delivery (PD) controller designed to revolutionize the way devices manage power delivery over USB interfaces. This advanced product is tailored to meet the needs of a wide range of applications, from consumer electronics to industrial systems, providing a flexible and efficient solution for managing power delivery and communication over USB Type-C connections.

Key Features

  • USB Type-C and Power Delivery Support: The UPD301B-I/KYX is fully compliant with the latest USB Type-C and Power Delivery standards, ensuring seamless integration with new and existing USB PD ecosystems.
  • Programmability: This controller offers a high level of programmability, allowing designers to customize their power management schemes to match specific application requirements.
  • Integrated Protection: With built-in features such as over-current, over-voltage, and thermal protection, the UPD301B-I/KYX ensures reliable operation and extends the lifespan of end products.
  • Compact Design: The small footprint of the controller makes it an ideal choice for portable and space-constrained applications, without compromising on performance.

Applications

The versatility of the UPD301B-I/KYX makes it suitable for a broad array of applications, including:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Power banks and battery chargers
  • Consumer electronics such as smartwatches and gaming devices
  • Industrial and automotive systems

Technical Specifications

The UPD301B-I/KYX boasts impressive technical specifications that cater to the demanding requirements of modern USB PD applications. It supports multiple power profiles and can negotiate up to 100W of power, making it suitable for high-power devices and applications. The controller's I2C interface allows for easy integration with a host microcontroller, providing a seamless user experience and advanced control capabilities.

Conclusion

Microchip Technology's UPD301B-I/KYX represents a significant advancement in USB Power Delivery controllers. Its combination of power, protection, and programmability, packaged in a compact form factor, makes it an excellent choice for developers looking to enhance their products with efficient and reliable USB PD capabilities. Whether for consumer electronics or industrial applications, the UPD301B-I/KYX is set to become a go-to solution for power management challenges.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
Lowest to $10.0855
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess