EN
  • EN
  • DE

TPS3703A5500DSER

Part No TPS3703A5500DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description HIGH-ACCURACY WINDOW SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A5500DSERTR,296-TPS3703A5500DSERDKR,296-TPS3703A5500DSERCT
Standard Package 3,000
Win Source Part Number 1321924-TPS3703A5500DSER
Ultra Librarian 3D Model Ultra Librarian TPS3703A5500DSER CAD Model

Description

Introducing the TPS3703A5500DSER Voltage Supervisor from Texas Instruments

The TPS3703A5500DSER is a high-precision voltage supervisor designed by Texas Instruments to ensure the reliability and stability of your electronic systems. This advanced device is a critical component for applications that require constant monitoring of supply voltages to safeguard against under-voltage or over-voltage conditions which could lead to system failures.

This voltage supervisor is engineered to operate over a wide supply voltage range, making it suitable for a diverse array of applications, including industrial, automotive, and consumer electronics. With its compact size, the TPS3703A5500DSER is especially useful in space-constrained environments where maintaining power integrity is paramount.

Key Features:

  • High Accuracy: The device offers high threshold accuracy (±0.5%) for precise voltage monitoring, which is essential for sensitive electronic systems.
  • Low Quiescent Current: It boasts a low quiescent current, contributing to the energy efficiency of the overall system.
  • Adjustable Thresholds: Thresholds are user-adjustable, providing flexibility to tailor the device to specific application needs.
  • Manual Reset Input: A manual reset input allows for a system reset without power cycling, which is particularly useful for remote troubleshooting and system maintenance.
  • Watchdog Timer: An integrated watchdog timer ensures that systems are functioning correctly and can respond to a situation where the monitored microcontroller or processor becomes unresponsive.

Applications:

  • Automotive systems
  • Industrial control units
  • Portable and battery-powered electronics
  • Computing and data storage systems
  • Medical monitoring devices

The TPS3703A5500DSER comes in a small, surface-mount package which is ideal for modern, high-density circuit boards. Its robust design ensures that it can withstand the harsh conditions often encountered in automotive and industrial settings. When it comes to protecting your investment and ensuring uninterrupted operation of your electronic devices, the TPS3703A5500DSER from Texas Instruments is a choice you can rely on.

For detailed specifications and application notes, or to request samples, please visit the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2514 $52.0224
38+ $2.6678 $101.3764
59+ $2.5845 $152.4855
80+ $2.5011 $200.0880
104+ $2.4177 $251.4408
139+ $2.1676 $301.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess