EN
  • EN
  • DE

TPS2060DGNG4

Part No TPS2060DGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272124-TPS2060DGNG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2060DGNG4 CAD Model

Description

Product Overview: Texas Instruments TPS2060DGNG4

The TPS2060DGNG4 is a robust, high-performance power distribution switch from Texas Instruments, designed to manage power distribution in a wide range of applications. This advanced component is part of the TPS2060 product family and is ideal for USB and other hot-swap applications. It ensures reliable power management with its ability to limit current, protect against overloads, and provide thermal shutdown features.

Key Features

  • Current Limiting: The TPS2060DGNG4 offers a precise current-limiting feature that helps prevent damage to host devices due to overcurrent conditions. This is particularly important for USB-powered devices where excess current can lead to system instability or failure.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device safeguards itself and the system from overheating. This automatic protection mechanism ensures that the switch turns off if the temperature exceeds a specified threshold, thus preventing thermal runaway.
  • Fast Transient Response: The device is engineered to handle fast transient loads effectively, maintaining stable operation even under rapidly changing conditions.
  • Under-Voltage Lockout (UVLO): The TPS2060DGNG4 includes an under-voltage lockout feature that ensures the switch remains off until the supply voltage reaches a safe operating level.
  • Multiple Operational Modes: It supports both continuous and pulsed operations, allowing for flexibility in various application scenarios.

Applications

The TPS2060DGNG4 is versatile and can be used in a range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Overcurrent and thermal protection circuits

Product Specifications

This power distribution switch is packaged in an 8-pin MSOP (DGNG) package and operates over a junction temperature range of -40°C to 125°C. It features a single channel for power distribution, with an input voltage range of 2.5V to 6.5V, making it suitable for low-voltage and standard USB power applications.

With its reliable performance and comprehensive protection features, the Texas Instruments TPS2060DGNG4 stands out as a solid choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4850 $53.8200
28+ $3.6800 $103.0400
43+ $3.5650 $153.2950
58+ $3.4500 $200.1000
75+ $3.3350 $250.1250
101+ $2.9900 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess