EN
  • EN
  • DE

STEVAL-IHT001V2

Part No STEVAL-IHT001V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series STM8S
Package Bulk
Product Status Obsolete
Sensor Type Thermostat
Interface USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part STM8S103F
Base Product Number STEVAL
Other Names 497-13151,-497-13151
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283623-STEVAL-IHT001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT001V2 CAD Model

Description

STEVAL-IHT001V2 - Industrial High Temperature Sensor Development Kit

The STEVAL-IHT001V2 from STMicroelectronics is a state-of-the-art development kit designed for engineers and developers working on high-temperature sensing applications. This innovative product is part of ST's industrial sensor development offerings, providing a robust and reliable platform for designing and prototyping sensor solutions that can withstand extreme temperature conditions.

The development kit is centered around ST's advanced sensor technologies, featuring a selection of high-performance temperature sensors capable of operating in environments with temperatures ranging up to 300°C. This makes it an ideal choice for applications in harsh industrial settings, such as process control, HVAC systems, and equipment monitoring in sectors like oil and gas, automotive, and aerospace.

The STEVAL-IHT001V2 kit includes a comprehensive set of features that facilitate rapid development and testing:

  • A high-precision thermocouple interface, which ensures accurate temperature readings and seamless integration with K-type thermocouples.
  • An onboard microcontroller for data processing, which allows developers to implement custom firmware and algorithms tailored to their specific application needs.
  • Multiple connectivity options, including USB and CAN interfaces, providing versatile ways to integrate the development kit with existing systems and networks.
  • A user-friendly software suite that simplifies configuration, data logging, and analysis, thus accelerating the development cycle and enabling faster time-to-market for new products.

With its rugged design and comprehensive feature set, the STEVAL-IHT001V2 is not just a development tool, but a reliable platform for deploying industrial-grade sensor solutions. The kit also comes with extensive documentation and support from STMicroelectronics, ensuring that developers have all the resources they need to bring their high-temperature sensing projects to fruition.

Whether you're developing advanced industrial equipment or innovative products for challenging environments, the STEVAL-IHT001V2 development kit provides the performance, flexibility, and reliability required to succeed.

You May Also Be Interested in

Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess