EN
  • EN
  • DE

UCS1002-1

Part No UCS1002-1
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Programmable USB Port Power Controller with Charger Emulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1276688-UCS1002-1
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCS1002-1 CAD Model

Description

The UCS1002-1 is a versatile and efficient USB port power controller from the renowned Microchip Technology, designed to enable a new generation of smarter and more energy-conscious devices. This innovative component is ideal for a wide range of applications, including desktop and portable computing devices, docking stations, monitors, and other peripherals requiring controlled USB power delivery.

Key Features

  • Programmable Current Limiting: The UCS1002-1 offers precise control over the power supplied to USB devices, with programmable current limits to protect against overcurrent conditions.
  • Dynamic Power Management: It supports dynamic power management, allowing for the allocation of power based on device requirements, which helps to maximize power efficiency and reliability.
  • Charging Downstream Port (CDP) Support: This feature enables the port to supply higher current, facilitating faster charging times for compliant devices.
  • Integrated Charge Emulation Circuits: The UCS1002-1 includes built-in charge emulation for Apple, SE1, and China YD/T 1591-2009 compliant devices, ensuring broad compatibility with a wide range of consumer electronics.

Advanced Protection Mechanisms

With its robust suite of protection features, the UCS1002-1 ensures safe operation under various conditions. These include over-temperature protection, short-circuit protection, and under-voltage lockout, which collectively safeguard both the power controller and the connected devices.

Customization and Flexibility

The UCS1002-1 is highly customizable through its I²C-compatible interface, which allows for easy programming of operating parameters and provides flexibility for system designers to tailor the power controller to specific application needs. Additionally, the UCS1002-1 is available in a compact QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the UCS1002-1 extends to a multitude of applications, making it an excellent choice for:

  • Desktop and Laptop Computers
  • USB Hubs and Docking Stations
  • Monitors with USB Ports
  • Multi-Port Charging Stations
  • Any USB-Enabled Device Requiring Controlled Power Delivery

With the UCS1002-1, Microchip Technology continues to pave the way for innovative power management solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess