EN
  • EN
  • DE

U6820BM-MFPG3Y

Part No U6820BM-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER BCDMOS DUAL/QD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 4 Ohm LS, 6.25 Ohm HS
Current - Peak Output 50mA
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 6 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Auto Restart, Status Flag
Fault Protection Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1115194-U6820BM-MFPG3Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6820BM-MFPG3Y CAD Model

Description

The Microchip Technology U6820BM-MFPG3Y is a state-of-the-art automotive-grade integrated circuit designed for advanced telematics systems. This high-performance product is tailored to meet the rigorous demands of the automotive industry, offering robust reliability and a wide range of features that are essential for modern vehicle communication systems.

Key Features

  • High Integration: The U6820BM-MFPG3Y integrates multiple functions into a single chip, which helps reduce the overall system complexity and the number of components required on the PCB.
  • Automotive Reliability: Manufactured to withstand harsh automotive environments, this IC is qualified for operation under extreme temperatures and is resistant to the vibrations and shocks commonly encountered in vehicles.
  • Advanced Telematics: Designed to support sophisticated telematics features, this IC can handle high-speed data communication, enabling features such as GPS navigation, emergency assistance, and real-time traffic updates.
  • Energy Efficiency: The U6820BM-MFPG3Y is optimized for low power consumption, which is crucial for battery-powered applications and contributes to the overall energy efficiency of the vehicle's electronic systems.
  • Customizable: This IC offers a range of configuration options, allowing automotive system designers to tailor the chip to their specific application requirements.

Applications

The Microchip Technology U6820BM-MFPG3Y is ideal for a variety of applications within the automotive sector, including but not limited to:

  • In-vehicle infotainment systems
  • Navigation and GPS modules
  • Vehicle-to-Everything (V2X) communication systems
  • Advanced Driver Assistance Systems (ADAS)
  • Remote diagnostics and vehicle tracking

Technical Specifications

This integrated circuit comes in a robust package suitable for automotive applications and is designed to meet the strict standards set by the automotive industry. For detailed technical specifications, designers and engineers should consult the product datasheet and design guides provided by Microchip Technology.

With its combination of reliability, efficiency, and versatility, the Microchip Technology U6820BM-MFPG3Y stands out as a crucial component in the advancement of automotive electronics and the driving experience.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess