EN
  • EN
  • DE

MP86901-AGQT-P

Part No MP86901-AGQT-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series *
Package Tape & Reel
Product Status Active
Base Product Number MP86901
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885677-MP86901-AGQT-P
Ultra Librarian 3D Model Ultra Librarian MP86901-AGQT-P CAD Model

Description

The MP86901-AGQT-P is a full half-bridge driver integrated circuit designed for power management applications and manufactured by Monolithic Power Systems Inc.

  • Status: active
  • Packaging: tape and reel
  • Standard Package: 500 pcs
  • Category: integrated circuits (ICs) in the power management (PMIC) category
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS Code: 8542.39.0001
  • Applications: widely used in various power management applications

You May Also Be Interested in

Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess