EN
  • EN
  • DE

U641B-MY

Part No U641B-MY
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC MOTOR DRIVER PAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive Wipe/Wash Control PMIC 8-DIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name U641B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901645-U641B-MY
Ultra Librarian 3D Model Ultra Librarian U641B-MY CAD Model

Description

Microchip Technology U641B-MY Product Overview

The U641B-MY from Microchip Technology is a state-of-the-art integrated circuit designed for an array of applications, encapsulating the reliability and innovation that Microchip is known for. This product is a testament to the company's commitment to providing solutions that meet the ever-evolving needs of the technology industry.

Key Features

  • High Integration: The U641B-MY integrates multiple functions into a single chip, reducing the need for additional components and simplifying design processes for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Versatility: Its versatile nature allows it to be used in a wide range of applications, from automotive systems to industrial controls, and consumer electronics.
  • Robust Performance: Microchip's U641B-MY delivers consistent performance even in harsh conditions, ensuring reliability and longevity for products that require a high degree of operational stability.

Applications

The U641B-MY is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management systems
  • Consumer electronics

Technical Specifications

The U641B-MY boasts technical specifications that ensure it meets the stringent requirements of modern electronic devices:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Packaging: Tape & Reel (TR)/Tube
  • Mounting Style: SMD/SMT
  • Package/Case: SOP-8

Quality and Support

Microchip Technology is renowned for its high-quality products and customer support. The U641B-MY is backed by comprehensive technical support and documentation, ensuring that customers can integrate this IC into their designs with confidence and ease.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess