Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Applications Automotive Wipe/Wash Control
Supply Current 10mA
Supply Voltage (V) 9V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number U641B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275409-U641B-MFPG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U641B-MFPG3Y CAD Model

Description

The U641B-MFPG3Y is a high-performance integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide range of applications, offering reliability and efficiency in various electronic systems.

Key Features

  • Advanced Technology: The U641B-MFPG3Y is built with state-of-the-art semiconductor technology, ensuring superior performance and longevity.
  • Versatility: This integrated circuit is suitable for multiple applications, making it a valuable component for designers looking to streamline their product lines with a reliable IC.
  • Low Power Consumption: With energy efficiency in mind, the U641B-MFPG3Y operates with minimal power requirements, contributing to the overall energy-saving design of the end product.
  • Compact Design: The small footprint of the U641B-MFPG3Y allows for its integration into space-constrained designs, providing flexibility for PCB layout and system design.
  • High Integration: This IC integrates multiple functions, reducing the need for additional components and simplifying the design and manufacturing process.
  • Robustness: The U641B-MFPG3Y is built to withstand harsh operating conditions, ensuring consistent performance and durability.

Applications

The versatility of the U641B-MFPG3Y makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Product Specifications

The U641B-MFPG3Y comes in a robust package designed for optimal thermal and electrical performance. Specific technical specifications can be found in the product datasheet, which provides detailed information on operating parameters, electrical characteristics, and package details.

As a product from Microchip Technology, customers can expect comprehensive support, including technical documentation, application notes, and design tools to facilitate the integration of the U641B-MFPG3Y into their projects.

For more information or to place an order, customers can visit the Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC PHOT FLSH CHRG/IGBT DVR 16QFN
Need more? Email Us
ECAD model for TPS65563ARGTT
NXP / Nexperia
Power Management and Audio Circuit | IC PWR MNGMNT ATLAS 3G 247MAPBGA
Lowest to $9.1405
ECAD model for MC13783VK
STMicroelectronics
Glow plug system control IC | IC CTRL GLOW PLUG SYSTEM 24-SOIC
Lowest to $3.7657
ECAD model for L9524C
ON Semiconductor
AC DIMMER CONTROLLER
Need more? Email Us
ECAD model for FL5160MX
Renesas Electronics America
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN
Need more? Email Us
ECAD model for ISL6532ACR
NXP / Nexperia
IC TRANSCEIVER
Need more? Email Us
ECAD model for UJA1132HW/5V0Y
Rohm Semiconductor
5V Input Multi-channel System Power Supply IC
Lowest to $45.4273
ECAD model for BD8153EFV
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
Texas Instruments
SM72295 Photovoltaic Full Bridge Driver
Lowest to $7.4973
ECAD model for SM72295MAX/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention