EN
  • EN
  • DE
  • IT

ST7FLITE20F2B6

Part No ST7FLITE20F2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Family Name ST7FL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -497-4856, 1805-ST7FLITE20F2B6, 497-4856
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897858-ST7FLITE20F2B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE20F2B6 CAD Model

Description

The ST7FLITE20F2B6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications that require efficient control and processing capabilities within a compact form factor. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use.

At the heart of the ST7FLITE20F2B6 lies an 8-bit CPU core, which operates at a frequency of up to 8 MHz. This core is optimized for low power consumption, making it an excellent choice for battery-powered devices and applications where energy efficiency is paramount. The MCU also features 2 KB of Flash program memory, which is highly reliable and offers a minimum of 10,000 write/erase cycles, ensuring long-term stability and performance of the application code.

The ST7FLITE20F2B6 comes with 128 bytes of true EEPROM data memory, which provides non-volatile storage for critical data, and an additional 128 bytes of RAM for temporary data storage and processing. The integrated EEPROM also has a high endurance of 300,000 write/erase cycles, which contributes to the robustness and longevity of the applications it powers.

This MCU is equipped with a rich set of peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for precise measurement of analog signals. It also offers an enhanced timer with a pulse-width modulation (PWM) feature, which is ideal for motor control, lighting control, and other applications requiring precise timing and output modulation.

In terms of connectivity, the ST7FLITE20F2B6 provides a serial communication interface (SCI), which enables easy communication with other microcontrollers, sensors, and devices, thereby enhancing the MCU's versatility in complex systems.

The MCU is available in a 20-pin SOIC package, which is suitable for space-constrained applications. With its wide operating voltage range of 3.0 to 5.5 volts and an extended temperature range, the ST7FLITE20F2B6 is designed to perform reliably in a variety of harsh environments.

Overall, the ST7FLITE20F2B6 from STMicroelectronics is an excellent choice for developers and engineers looking for a robust, low-power, and feature-rich microcontroller for their next project.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9177 $58.3540
49+ $2.3940 $117.3060
75+ $2.3192 $173.9400
103+ $2.2444 $231.1732
134+ $2.1696 $290.7264
179+ $1.9452 $348.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess