EN
  • EN
  • DE

STM32F722ICK6

Part No STM32F722ICK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001081-STM32F722ICK6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tray
Package / Case 201-UFBGA
Mounting Type Surface Mount
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F722
RAM Size 256K x 8
Number of I/O 140
Ultra Librarian 3D Model Ultra Librarian STM32F722ICK6 CAD Model

Description

The STM32F722ICK6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F7 series, which is based on the ARM Cortex-M7 processor. This advanced microcontroller is designed to offer the best balance between dynamic performance and power efficiency, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, automotive systems, and IoT devices.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum frequency of 216 MHz, delivering a high level of performance and efficiency.
  • Memory: Equipped with 256 Kbytes of Flash memory and 256 Kbytes of SRAM, facilitating complex and memory-intensive operations.
  • Advanced peripherals: Includes a variety of peripherals such as multiple timers, up to 22 communication interfaces (including I²C, SPI, UART, and CAN), USB OTG, and three 12-bit ADCs.
  • Rich connectivity: Features advanced connectivity options with an Ethernet MAC, camera interface, SDMMC, and USB OTG with full-speed and high-speed capabilities.
  • Graphics support: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller for driving external screens.
  • Power efficiency: Offers multiple power-saving modes, such as Sleep, Stop, and Standby modes, to ensure efficient power management.
  • Development support: Supported by a comprehensive set of development tools, including the STM32Cube software ecosystem, and a wide range of integrated development environments (IDEs).

Applications

The versatility of the STM32F722ICK6 allows it to be used in a multitude of applications, such as:

  • Advanced motor control systems
  • High-performance embedded applications
  • Complex IoT devices with demanding processing requirements
  • Consumer electronics
  • Medical and healthcare systems
  • Industrial automation and control

With its robust architecture, the STM32F722ICK6 provides developers with a flexible and powerful platform to build sophisticated and reliable products, catering to the increasing demands of modern embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess