Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1142090-ADS8519IBDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8519
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8519IBDB CAD Model

Description

The ADS8519IBDB is a precision, 16-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. Designed with state-of-the-art technology, this high-performance ADC is an ideal choice for a wide range of applications including industrial automation, process control, and medical equipment that require high accuracy and fast data acquisition.

Key Features

  • Resolution: The ADS8519IBDB boasts a 16-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), it provides rapid data acquisition, allowing for real-time monitoring and control.
  • Input Range: It offers a flexible input range, accommodating various signal levels for versatile use across different systems.
  • Data Interface: The device features a parallel interface for easy integration with microcontrollers, DSPs, and FPGAs, facilitating a quick and efficient data transfer.
  • Power Supply: Operating on a 5V power supply, the ADS8519IBDB is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Package: It comes in a compact, surface-mount DBQ package, which is advantageous for space-constrained designs.

Applications

The ADS8519IBDB is versatile and can be utilized in various high-end applications where accuracy and speed are paramount. Some of these applications include:

  • Industrial automation systems
  • Test and measurement equipment
  • Data acquisition systems
  • Medical instrumentation
  • Scientific research equipment

Quality and Reliability

As with all Texas Instruments products, the ADS8519IBDB is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of industrial environments, providing long-term stability and operational excellence.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
+2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Need more? Email Us
ECAD model for MAX1240AEPA+
Texas Instruments
Dual 500kHz, 12-Bit, 2 + 2 Channel Simultaneous Sampling
Lowest to $22.2821
ECAD model for ADS7862Y/2KG4
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Need more? Email Us
ECAD model for MAX1231BEEG+
Maxim Integrated
16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Lowest to $65.8569
ECAD model for MAX1187CEUI
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Maxim Integrated
4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs | IC ADC 16BIT SAR 56TQFN
Lowest to $73.1168
ECAD model for MAX11045ETN+
Texas Instruments
16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Need more? Email Us
ECAD model for ADS8505IDW
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5235 $67.0470
4+ $27.5065 $110.0260
6+ $26.6469 $159.8814
8+ $25.7873 $206.2984
11+ $24.9277 $274.2047
14+ $22.3490 $312.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 428 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention