EN
  • EN
  • DE

ADRF6850BCPZ

Part No ADRF6850BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description 100 MHz to 1000 MHz Integrated Broadband Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function Demodulator
RF Frequency 100MHz ~ 1GHz
P1dB 12dBm
Gain 60dB
Noise Figure 11dB
Operating Supply Current 350mA
Operating Supply Voltage 3.3V
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1141580-ADRF6850BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6850
Introduction Date October 22, 2010
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADRF6850BCPZ CAD Model

Description

Introducing the ADRF6850BCPZ from Analog Devices Inc.

The ADRF6850BCPZ is a state-of-the-art integrated radio frequency (RF) demodulator from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to offer a complete solution for various applications, including wireless infrastructure, satellite communications, and broadband data systems.

At the heart of the ADRF6850BCPZ is a mixer that provides a high level of integration, which simplifies the design process for engineers. The mixer is coupled with an on-chip phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO), allowing for precise frequency synthesis. This advanced demodulator supports a wide frequency range, making it versatile for multiple RF applications.

Key features of the ADRF6850BCPZ include:

  • A broad operating frequency range, accommodating various communication standards.
  • Low noise figure and high linearity, ensuring excellent signal quality and performance.
  • Programmable baseband filters that allow customization for specific bandwidth requirements.
  • Analog and digital gain control, providing flexibility in signal chain optimization.
  • Integrated fractional-N PLL synthesizer with VCO, reducing the need for external components.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its small footprint does not compromise on functionality or performance, making the ADRF6850BCPZ an ideal choice for designers looking to maximize space without sacrificing quality.

Analog Devices Inc. has equipped the ADRF6850BCPZ with advanced technology to ensure reliable operation under various conditions. The component is built to meet the rigorous standards of the industry, ensuring longevity and durability in demanding environments.

Whether you are developing a sophisticated communication system or upgrading existing equipment, the ADRF6850BCPZ from Analog Devices Inc. offers a blend of performance, integration, and quality that can help streamline your design process and enhance your end product.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8221 $75.6442
4+ $35.3820 $141.5280
6+ $34.1619 $204.9714
8+ $31.7218 $253.7744
10+ $30.5017 $305.0170
12+ $29.2817 $351.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess