EN
  • EN
  • DE

U2044B-M

Part No U2044B-M
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASH CONTROL 10W DUAL 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 8 V to 18 V
Operating Supply Current 10μA
Dimming No
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1115109-U2044B-M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2044B-M CAD Model

Description

The U2044B-M from Microchip Technology is an innovative and highly reliable flasher relay IC designed for automotive applications. This advanced component is engineered to meet the rigorous standards of the automotive industry, providing a robust solution for controlling vehicle signal lamps.

Key Features:

  • Voltage Range: The U2044B-M operates within a wide voltage range, making it suitable for a variety of automotive electrical systems.
  • Load Variation Adaptability: It is capable of handling variable loads, ensuring consistent performance regardless of the number of signal lamps or the electrical environment.
  • Thermal Protection: The IC includes an integrated thermal shutdown feature to protect against overheating, ensuring longevity and reliability.
  • Robust Design: Designed to withstand the harsh conditions of automotive applications, the U2044B-M is resistant to voltage spikes and transient conditions.
  • Minimal External Components: The need for external components is minimized, simplifying design and reducing overall system costs.

Applications:

The U2044B-M is primarily used in the automotive sector, where it serves as a critical component in turn signal and hazard warning systems. It is suitable for both conventional bulb-based and modern LED lighting systems, offering flexibility for designers to implement in various vehicle models.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the U2044B-M is no exception. This IC undergoes rigorous testing to ensure it meets the highest standards for automotive-grade components. Its reliability is paramount, as it plays a crucial role in vehicle safety systems.

Easy Integration:

With its user-friendly design, the U2044B-M can be easily integrated into existing automotive systems, allowing for quick and efficient upgrades or new system developments. Its compatibility with various lamp types and system voltages makes it a versatile choice for automotive designers and manufacturers.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess