EN
  • EN
  • DE

U2010B-MFP

Part No U2010B-MFP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CNTRL ON/OFF 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC AC, Induction
Purpose Triac Controller
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 14.5 V to 16.8 V
Temperature Range - Operating -10°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1115106-U2010B-MFP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U2010B-MFP CAD Model

Description

Microchip Technology U2010B-MFP Phase Control IC

The U2010B-MFP from Microchip Technology is a sophisticated phase control integrated circuit (IC) designed for managing and driving triacs in variable phase control applications. This device is particularly well-suited for the precise control of power and energy in AC systems, making it an essential component for a wide range of applications, from lighting systems to motor control and heating regulation.

Constructed with cutting-edge technology, the U2010B-MFP boasts a range of features that enhance its performance and reliability. Its zero-voltage switching capability ensures that triacs are triggered at the optimal point in the AC cycle, minimizing electrical noise and reducing stress on the system. This leads to improved energy efficiency and prolongs the lifespan of the triac and other system components.

Key Features:

  • Zero-voltage switching for noise reduction and component longevity
  • Integrated over-temperature protection for safe operation
  • Supply voltage range from 8.5V to 10V, suitable for various applications
  • Adjustable power control to meet specific system requirements
  • Soft-start functionality to prevent current spikes and system stress on power-up
  • Compact SOIC-8 package for space-saving PCB design

The U2010B-MFP also includes safety features like over-temperature protection, which guards the IC against overheating by shutting down the triac drive in the event of excessive temperature rise. Additionally, the soft-start feature gradually increases power during the initial phase, preventing abrupt current spikes that could damage the system.

With its adjustable power control, the U2010B-MFP allows for precise tuning of the phase angle, enabling users to customize the power delivery to the specific needs of their application. The device is housed in a compact SOIC-8 package, which makes it an excellent choice for designs with limited space, without compromising on functionality or performance.

Whether it's for sophisticated lighting systems, efficient motor speed control, or precise temperature regulation, the U2010B-MFP from Microchip Technology offers a reliable and efficient solution for advanced phase control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess