Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 316273-SC9308P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC9308P CAD Model

Description

The SC9308P, manufactured by Silan, is a highly integrated power management IC designed primarily for use in set-top boxes and similar consumer electronics applications. It provides a comprehensive power solution by integrating multiple voltage rails and control features into a single chip, thereby simplifying the design and reducing the overall BOM (Bill of Materials) cost of the target device.

Applications

  • Set-Top Boxes (STBs)
  • IPTV Receivers
  • Digital Video Recorders (DVRs)
  • Media Players
  • Other Consumer Electronics Power Supplies

Features

  • Multiple Integrated DC-DC Converters: Typically includes a combination of buck converters to provide different voltage levels required by various subsystems.
  • LDO (Low Dropout) Regulators: Provides stable and regulated voltage rails for sensitive analog and digital circuits.
  • Power Sequencing Control: Ensures that different voltage rails power up and down in a specific order, preventing damage to the connected components.
  • Over-Voltage Protection (OVP): Protects the downstream circuits from being damaged by excessive voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage to the IC and the load.
  • Short-Circuit Protection (SCP): Shuts down the IC in the event of a short circuit to prevent catastrophic failure.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting it down when the temperature exceeds a predefined threshold.
  • Enable/Disable Control: Allows external control of the power management functions, enabling system-level power management.
  • Low Standby Power Consumption: Minimizes power consumption when the device is in standby mode.

Benefits

  • Simplified Design: Integrates multiple power management functions into a single chip, reducing the number of external components required.
  • Reduced BOM Cost: Reduces the overall cost of materials by integrating multiple functions and reducing the number of discrete components.
  • Improved Power Efficiency: Optimizes power conversion efficiency, reducing heat dissipation and improving overall system performance.
  • Enhanced System Reliability: Includes multiple protection features to prevent damage from over-voltage, over-current, and short circuits.
  • Smaller Footprint: Allows for a more compact design due to the high level of integration.

Additional Details

The SC9308P typically operates from a wide input voltage range and provides several adjustable output voltage rails. The exact specifications, such as the number of DC-DC converters, LDO regulators, and their respective voltage and current ratings, can vary. Datasheets are necessary to define exact operating parameters and protection thresholds. It is usually packaged in a small, surface-mount package to accommodate space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ECAD model for TLC59213AIPWR
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR
Nexperia USA Inc.
Latches 8-bit addressable latch
Lowest to $0.2563
ECAD model for 74HCT259D,653
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.9780
ECAD model for 74AHC573D,118
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Need more? Email Us
ECAD model for SN74HCT573DBRG4
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.7171
ECAD model for 74LVT162373DGG,118
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5077 $52.6155
35+ $2.8781 $100.7335
54+ $2.7882 $150.5628
75+ $2.6982 $202.3650
96+ $2.6083 $250.3968
129+ $2.3385 $301.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,920 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention