EN
  • EN
  • DE

TSS461F9

Part No TSS461F9
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101531-TSS461F9
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSS461F9 CAD Model

Description

The TSS461F9 from Microchip Technology is a specialized integrated circuit designed for managing Vehicle Area Network (VAN) bus serial communication. This robust network controller is engineered to facilitate reliable data exchange among various electronic components within a vehicle, such as sensors, actuators, and control units.

Key Features

  • High Integration: The TSS461F9 incorporates a serial message handler, message filtering, a VAN protocol handler, and a serial peripheral interface (SPI) on a single chip, offering a compact and efficient solution for automotive network management.
  • Advanced Networking: Designed to meet the stringent requirements of automotive networking, the TSS461F9 supports the VAN bus protocol, a standard in vehicle communication that ensures robust data transmission even in harsh automotive environments.
  • Flexible Data Handling: The device features a versatile message handling system that allows for both standard and extended message identifiers, providing flexibility in addressing and data payload management.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSS461F9 is optimized for low power consumption, making it ideal for battery-operated applications within the vehicle.

Applications

The TSS461F9 is particularly suited for a range of automotive applications, including:

  • Body control modules
  • Dashboard displays and instrument clusters
  • Climate control units
  • Door and window control systems
  • Security and immobilizer systems

Technical Specifications

The device operates over a wide temperature range, making it reliable in various operating conditions encountered in automotive settings. It also complies with automotive qualification standards, ensuring durability and long-term performance.

Summary

In summary, the TSS461F9 is a sophisticated VAN bus serial network controller that provides a comprehensive solution for in-vehicle networking. Its integration of multiple functions onto a single chip makes it a space-saving and power-efficient choice for modern automotive electronics designers looking to streamline communication between vehicle components.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess