EN
  • EN
  • DE

TSM9428DCSRL

Part No TSM9428DCSRL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1101488-TSM9428DCSRL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM9428DCSRL CAD Model

Description

The TSM9428DCSRL is a 30V N-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. This device is designed for efficient power switching and load management in various applications.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control Applications

Features:

  • Low On-Resistance: Minimizes conduction losses and enhances efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Low Gate Charge: Reduces driving power requirements.
  • Small Footprint: Allows for compact and space-saving designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Power Efficiency: Low on-resistance contributes to reduced power dissipation and increased overall system efficiency.
  • Extended Battery Life: Efficient switching characteristics minimize power consumption, leading to longer battery life in portable applications.
  • Compact Design: Small footprint enables integration into space-constrained devices.
  • Simplified Driving Circuitry: Low gate charge reduces the complexity and cost of the driving circuitry.

Additional Details:

The TSM9428DCSRL has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 12A. The on-resistance (RDS(on)) is typically 7.5 mΩ at VGS = 10V. It is available in a DFN3.3x3.3 package, which offers excellent thermal performance in a small form factor.

This MOSFET is well-suited for use in load switching applications, where it can efficiently control the flow of power to different parts of a circuit. It is also suitable for power management applications in portable devices, where its low on-resistance and small size can help to improve battery life and reduce overall system size. Its fast switching speed makes it useful in high-frequency DC-DC converters.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess