EN
  • EN
  • DE

TS87C51RD2-LIE

Part No TS87C51RD2-LIE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP
Manufacturer Microchip Technology
Series 87C
Package Tray
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-QFP
Case / Package 44-VQFP
Family Name TS87C51RD2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901252-TS87C51RD2-LIE
Ultra Librarian 3D Model Ultra Librarian TS87C51RD2-LIE CAD Model

Description

The Microchip Technology TS87C51RD2-LIE is an 80C51 series microcontroller IC with a core processor of 80C51. It has a program memory size of 64KB (64K x 8) OTP, 1K x 8 RAM, and a clock speed of 30/20MHz. It is packaged in a 44-QFP and operates in a temperature range of -40°C to 85°C.

The TS87C51RD2-LIE is a versatile microcontroller that can be used in a wide range of applications, including industrial control, consumer electronics, and automotive. It has a number of features that make it ideal for these applications, including:

  • High performance: The TS87C51RD2-LIE has a clock speed of 30/20MHz, which allows it to execute code quickly and efficiently.
  • Low power consumption: The TS87C51RD2-LIE is designed to consume low power, even when running at high speeds. This makes it ideal for battery-powered applications.
  • Wide operating voltage range: The TS87C51RD2-LIE can operate in a wide voltage range of 2.7V to 5.5V. This makes it compatible with a variety of power supplies.
  • Comprehensive peripherals: The TS87C51RD2-LIE has a comprehensive set of peripherals, including UART/USART, POR, PWM, WDT, and 32 I/O pins. This makes it suitable for a wide range of applications.

The TS87C51RD2-LIE is a popular choice for embedded systems developers because it is easy to use and has a wide range of features. It is also supported by a variety of development tools and resources, including the Microchip Technology MPLAB IDE and debugger.

Example applications:

  • Industrial control: The TS87C51RD2-LIE can be used to control a variety of industrial devices, such as motors, sensors, and actuators. It can also be used to implement industrial protocols, such as Modbus and CAN.
  • Consumer electronics: The TS87C51RD2-LIE can be used in a variety of consumer electronics devices, such as TVs, set-top boxes, and printers. It can also be used to implement consumer electronics protocols, such as HDMI and USB.
  • Automotive: The TS87C51RD2-LIE can be used in a variety of automotive applications, such as engine management, body control, and safety systems. It can also be used to implement automotive protocols, such as CAN and LIN.

Development tools and resources:

  • Microchip Technology MPLAB IDE: The Microchip Technology MPLAB IDE is a free software development environment for Microchip Technology microcontrollers. It includes a compiler, assembler, linker, and debugger.
  • Microchip Technology MPLAB ICD 3: The Microchip Technology MPLAB ICD 3 is a hardware debugger for Microchip Technology microcontrollers. It allows developers to step through code, set breakpoints, and view register values.
  • Microchip Technology MPLAB Starter Kits: The Microchip Technology MPLAB Starter Kits are development kits that include a microcontroller board, debugger, and other components. They are a good way to get started with developing embedded systems using Microchip Technology microcontrollers.

Conclusion:

The Microchip Technology TS87C51RD2-LIE is a versatile and powerful 8-bit microcontroller that can be used in a wide range of applications. It is easy to use and has a wide range of features, making it a popular choice for embedded systems developers.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess