EN
  • EN
  • DE

TP2640N3-G

Part No TP2640N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P- Channel Enhancement-Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.18A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 180mA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Maximum) at Id, Vgs 15Ohm at 300mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 300pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271690-TP2640N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP2640N3-G CAD Model

Description

The TP2640N3-G is a cutting-edge transceiver component from the reputable Microchip Technology, designed for robust and efficient communication in a wide range of applications. This device is a testament to Microchip's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High-Speed Data Transmission: The TP2640N3-G is built for fast and reliable data transfer, making it an ideal choice for applications that require high-speed communication.
  • Low Power Consumption: Energy efficiency is at the heart of this device, ensuring that it operates with minimal power, thereby extending the battery life of portable applications.
  • Robust Design: Designed to withstand harsh conditions, the TP2640N3-G operates reliably in a wide temperature range and is resistant to various forms of electrical noise and interference.
  • Flexible Connectivity: With its versatile interfacing capabilities, this transceiver can be easily integrated into various communication protocols and systems.
  • Compact Form Factor: The small footprint of the TP2640N3-G makes it an excellent choice for space-constrained applications without compromising performance.

Applications

The TP2640N3-G transceiver is suitable for a multitude of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Telecommunication Infrastructure
  • Networking Equipment
  • Consumer Electronics

Technical Specifications

The TP2640N3-G boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Data Rate: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Conclusion

Microchip Technology's TP2640N3-G transceiver is a testament to the company's dedication to innovation and quality. Its combination of high-speed data transmission, low power consumption, and robust design make it an exemplary choice for a wide range of electronic applications. With the TP2640N3-G, engineers can expect reliable performance and seamless integration into their communication systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9680 $59.0400
75+ $1.6148 $121.1100
115+ $1.5643 $179.8945
155+ $1.5139 $234.6545
200+ $1.4635 $292.7000
265+ $1.3121 $347.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess