EN
  • EN
  • DE

TN0106N3-G

Part No TN0106N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 350MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 350mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 3Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 500μA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 60pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271444-TN0106N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0106N3-G CAD Model

Description

The TN0106N3-G is a high-performance N-channel enhancement-mode MOSFET, developed by Microchip Technology, designed to cater to a wide range of applications that demand reliable and efficient power control. This MOSFET is part of Microchip's extensive portfolio of semiconductor products and is well-suited for use in power management circuits, switching applications, and as a load switch or in PWM applications.

Key Features

  • Low Threshold Voltage: The TN0106N3-G features a low threshold voltage, making it ideal for low voltage and low power applications.
  • High Input Impedance: This MOSFET boasts a high input impedance, which minimizes the current required to control the device, thus reducing power consumption.
  • Fast Switching Speed: With its fast switching capability, the TN0106N3-G can improve efficiency in high-frequency applications.
  • Robust Thermal Performance: The device is encapsulated in a TO-92 package, which offers excellent thermal performance and durability.

Applications

The versatility of the TN0106N3-G MOSFET allows it to be integrated into various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED drivers
  • Relay replacements

Specifications

The TN0106N3-G operates with a continuous drain current of 500 mA, and a power dissipation of 1.1 W, which ensures it can handle moderate power levels. Its threshold voltage is as low as 1.0 V, which allows it to switch on at lower voltages. The device also features a maximum drain-source voltage (Vds) of 60 V, providing a good margin for various electronic designs.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TN0106N3-G is no exception. It is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess