EN
  • EN
  • DE

BP5720-5

Part No BP5720-5
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Isolated AC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 5V
Current - Output (Maximum) 500mA
Power (Watts) 3W
Applications ITE (Commercial)
Features Universal Input
Operating Temperature Range -25°C ~ 80°C (With Derating)
Efficiency 78%
Mounting Style Through Hole
Package 12-SIP Module, 9 Leads
Size 1.40" L x 0.39" W x 0.81" H (35.5mm x 10.0mm x 20.5mm)
Line Regulation 10mV
Load Regulation 15mV
Win Source Part Number 1153946-BP5720-5
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 96
Family Name BP5720
Introduction Date November 09, 2009
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BP5720-5 CAD Model

Description

The BP5720-5 is an enclosed type power supply module manufactured by Rohm Semiconductor.

  • Voltage - Input: 80 ~ 264 VAC
  • Voltage - Output 1: 5V
  • Power (Watts): 3W
  • Current - Output (Maximum): 500mA
  • Efficiency: 78%

You May Also Be Interested in

Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4782 $59.1294
41+ $2.8539 $117.0099
63+ $2.7648 $174.1824
87+ $2.6756 $232.7772
112+ $2.5864 $289.6768
150+ $2.3188 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess