EN
  • EN
  • DE

TMC2072-MT

Part No TMC2072-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR CIRC 100-TQFP DUAL MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features CircLink™ Controller - Parallel Interface 100-TQFP (14x20)
Manufacturer Microchip Technology
Series CircLink™
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 100-LQFP
Case / Package 100-TQFP (14x20)
Family Name TMC2072
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number 638-1023, 638-1023-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936992-TMC2072-MT
Ultra Librarian 3D Model Ultra Librarian TMC2072-MT CAD Model

Description

The TMC2072-MT by Microchip Technology is a state-of-the-art integrated circuit designed for precision motor control applications. This chip is part of Microchip's renowned portfolio of motor control solutions, offering an advanced feature set that caters to a wide range of industrial, automotive, and consumer applications.

Key Features

  • Advanced Motor Control: The TMC2072-MT is capable of driving a variety of motor types, including stepper, DC, and brushless DC (BLDC) motors, with exceptional precision and smoothness.
  • Integrated Power MOSFETs: This device includes high-efficiency power MOSFETs that provide excellent thermal performance and reduce the need for external components.
  • Programmable Current Control: Users can adjust the current control settings to optimize motor performance for specific applications, ensuring energy-efficient operation.
  • SPI & UART Communication: The chip supports both SPI and UART communication protocols, allowing for easy integration with a host microcontroller and flexible system design.
  • Diagnostics and Protection: Built-in diagnostics and protection features safeguard the chip against overcurrent, overtemperature, and undervoltage conditions, enhancing system reliability.
  • Compact Package: The TMC2072-MT comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the TMC2072-MT makes it an ideal choice for a diverse array of applications. It is particularly well-suited for:

  • Precision industrial automation and robotics
  • Automotive subsystems such as pumps and fans
  • Consumer electronics requiring precise motor control, such as 3D printers and drones

With its robust design, comprehensive features, and Microchip Technology's commitment to quality, the TMC2072-MT is an excellent choice for designers looking to enhance the performance and reliability of their motor control systems.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
Lowest to $10.0855
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess