EN
  • EN
  • DE

TFS350A

Part No TFS350A
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099152-TFS350A
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFS350A CAD Model

Description

The TFS350A from Microchip Technology is a state-of-the-art temperature-compensated crystal oscillator (TCXO) designed to meet the demanding requirements of modern electronic systems. This high-precision oscillator provides a stable frequency output, making it an ideal choice for applications requiring tight frequency control such as telecommunications, networking, and GPS systems.

Key Features of the TFS350A:

  • Frequency Stability: The TFS350A offers exceptional frequency stability over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, the TFS350A enhances system performance by reducing jitter in timing-sensitive applications.
  • Voltage Control Option: This oscillator includes a voltage control feature that allows for fine-tuning of the output frequency, providing additional flexibility for system calibration.
  • Compact Package: The TFS350A comes in a compact, surface-mount package that is suitable for space-constrained applications without compromising on performance.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements and simplifying power supply design.
  • Output Options: The TFS350A is available with different output options, including CMOS, LVPECL, and LVDS, to interface seamlessly with a variety of digital systems.

Applications:

The versatility of the TFS350A allows it to be used in a multitude of applications, including but not limited to:

  • Wireless infrastructure (base stations, femtocells)
  • High-speed data communication (routers, switches)
  • Test and measurement equipment
  • Satellite communications
  • Global Positioning Systems (GPS)

With its robust feature set, the TFS350A from Microchip Technology is the perfect solution for designers looking for a reliable and precise timing component. Its combination of stability, precision, and flexibility makes it a superior choice for advanced electronic systems.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess