EN
  • EN
  • DE

TC850CLW713

Part No TC850CLW713
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT FAST 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 15
Sampling Rate 40
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1106275-TC850CLW713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC850CLW713 CAD Model

Description

The Microchip Technology TC850CLW713 is a state-of-the-art integrated circuit designed for precision analog-to-digital conversion. This high-performance, 16-bit analog-to-digital converter (ADC) is ideal for a wide range of applications that require accurate and fast data acquisition. The TC850CLW713 is a perfect fit for industrial control systems, medical instruments, scientific analysis equipment, and any other applications where precise measurement is critical.

Key Features

  • High Resolution: The TC850CLW713 boasts a 16-bit resolution, ensuring high precision in analog signal conversion.
  • Fast Conversion Rate: With a fast conversion time, this ADC is well-suited for applications that require quick data processing.
  • Low Power Consumption: Designed for efficiency, the TC850CLW713 minimizes power usage, making it ideal for portable and battery-operated devices.
  • Wide Input Range: The device can handle a broad range of input signals, providing greater flexibility in system design.
  • Self-Calibration: Features an onboard self-calibration mechanism that ensures accuracy over time and temperature, reducing the need for external calibration.
  • Digital Error Correction: Incorporates digital error correction technologies to enhance data integrity and reliability.

Applications

The versatility of the TC850CLW713 ADC makes it suitable for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Scientific and engineering research
  • Data acquisition systems
  • High-precision measurement devices

Technical Specifications

Parameter Value
Resolution 16-Bit
Conversion Rate Fast
Power Consumption Low
Input Range Wide
Calibration Self-Calibrating
Error Correction Digital

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9113 $71.8226
4+ $29.4664 $117.8656
7+ $28.5447 $199.8129
9+ $27.6241 $248.6169
11+ $26.7036 $293.7396
15+ $23.9408 $359.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess