EN
  • EN
  • DE
  • IT

TC74A5-5.0VAT

Part No TC74A5-5.0VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5  /  Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number TC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC74A5-5.0VAT-NDR,TC74A55.0VAT
Standard Package 50
Win Source Part Number 1019238-TC74A5-5.0VAT
Ultra Librarian 3D Model Ultra Librarian TC74A5-5.0VAT CAD Model

Description

Introducing the TC74A5-5.0VAT from Microchip Technology

Microchip Technology's TC74A5-5.0VAT is a standout digital temperature sensor designed for precise thermal monitoring in a wide array of applications. This sensor is part of the TC74 series and is a testament to Microchip's commitment to providing high-quality, reliable solutions for temperature sensing needs.

Key Features:

  • Accuracy: The TC74A5-5.0VAT offers an impressive accuracy of ±2°C, ensuring precise temperature readings for critical applications.
  • Operating Voltage: Designed to operate at 5V, this sensor is compatible with a variety of systems and is especially suited for 5V logic level environments.
  • Interface: Communication is made simple with an I2C/SMBus compatible interface, providing ease of integration into existing designs.
  • Low Power Consumption: With its low-power design, the TC74A5-5.0VAT is ideal for battery-powered applications, contributing to longer system battery life.
  • Temperature Range: The sensor operates over a temperature range of -40°C to 125°C, making it versatile enough to handle extreme conditions.
  • Package: Housed in a 5-pin SOT-23 package, the TC74A5-5.0VAT is compact, enabling it to fit in space-constrained applications.

The TC74A5-5.0VAT is not only a reliable choice for system temperature monitoring but also offers the convenience of digital output. This eliminates the need for additional ADCs (Analog to Digital Converters), simplifying the design and reducing system complexity. Whether it's for personal computers, office equipment, or industrial controls, this sensor is built to deliver consistent performance.

Microchip Technology's commitment to quality is evident in the TC74A5-5.0VAT, making it an excellent selection for designers looking for a digital thermal monitoring solution. With its ease of use, precision, and versatility, the TC74A5-5.0VAT is ready to meet the demands of your next temperature-sensitive project.

Explore the capabilities of the TC74A5-5.0VAT and ensure your systems maintain optimal thermal performance with Microchip Technology's trusted solutions.

You May Also Be Interested in

Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4360 $51.5400
36+ $2.8193 $101.4948
55+ $2.7312 $150.2160
76+ $2.6431 $200.8756
98+ $2.5550 $250.3900
131+ $2.2907 $300.0817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess