EN
  • EN
  • DE
  • IT

MAX6960AMH+D

Part No MAX6960AMH+D
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR LED 8X8 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Display Type LED
Configuration 8 x 8 (Matrix)
Interface 4-Wire Serial
Digits or Characters Any Digit Type
Supply Current 7.5mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number MAX6960
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 706199-MAX6960AMH+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6960AMH+D CAD Model

Description

Maxim Integrated MAX6960AMH+D LED Display Driver

The MAX6960AMH+D is a sophisticated LED display driver component from Maxim Integrated, designed to provide a high-performance solution for managing matrix displays. This integrated circuit is part of Maxim's MAX6960 series, and it stands out for its ability to control and drive a matrix of LEDs with precision and efficiency.

Key Features

  • Integrated Multiplexing: The device includes onboard multiplexing support, which significantly simplifies the design of LED matrix displays by reducing the number of components required.
  • High Drive Capability: With the ability to sink up to 10mA per LED, the MAX6960AMH+D can drive a wide range of LED types, including high-brightness LEDs, making it suitable for both indoor and outdoor applications.
  • Grayscale Control: It supports 8-bit (256 levels) of individual LED intensity control, which allows for sophisticated grayscale imaging and enhances the display's ability to show detailed images and smooth animations.
  • Digital Interface: The device features an SPI-/QSPI™-/MICROWIRE™-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Thermal Management: Housed in a 48-pin QFN-EP package, the MAX6960AMH+D is designed for optimal thermal performance, ensuring stability and reliability even under high drive conditions.
  • Flexible Operation: It operates from a 3.0V to 3.6V supply voltage, providing flexibility in various system designs and ensuring compatibility with a range of power supplies.

Applications

The MAX6960AMH+D is ideal for a variety of applications where LED matrix displays are used. These include:

  • Outdoor billboards and signage
  • Public information displays
  • Industrial control panels
  • Portable instruments
  • Medical equipment

In summary, the MAX6960AMH+D from Maxim Integrated is a versatile and powerful LED display driver that offers designers a high degree of control over LED matrix displays. Its robust feature set and ease of integration make it an excellent choice for creating sophisticated and reliable LED-based visual solutions.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess