EN
  • EN
  • DE

TC74A0-3.3VAT

Part No TC74A0-3.3VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Tiny Serial Digital Thermal Sensor | SENSOR DIGITAL -40C-125C TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TC74
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1264842-TC74A0-3.3VAT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TC74A0-3.3VAT CAD Model

Description

TC74A0-3.3VAT - Temperature Sensor from Microchip Technology

The TC74A0-3.3VAT is a precision digital temperature sensor developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact and efficient sensor is designed to provide accurate temperature readings with a digital output. It is ideal for a wide range of applications, including industrial systems, consumer products, and any other system that requires thermal monitoring.

Key Features of TC74A0-3.3VAT:

  • Supply Voltage: Operates at 3.3V, making it suitable for low-voltage applications and compatible with most modern microcontrollers.
  • Temperature Range: Capable of measuring temperatures from -40°C to +125°C, providing a broad range of detection for various environments.
  • Accuracy: Offers a high accuracy of ±2°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: Features a simple I2C/SMBus serial interface for easy integration into most systems without the need for additional components.
  • Low Power Consumption: With its low-power design, it minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Small Footprint: Housed in a small 5-pin SOT-23 package, it saves valuable board space and is easy to incorporate into space-constrained designs.

Applications:

The TC74A0-3.3VAT is versatile and can be used in various applications, such as:

  • Thermal protection for electronic systems
  • Environmental monitoring and control systems
  • PCs and laptops for CPU temperature monitoring
  • Industrial controls
  • Portable consumer devices

This temperature sensor is designed for ease of use and seamless integration, making it a go-to choice for engineers and designers who require reliable temperature monitoring without the complexity of analog signal processing. Its robust design and digital output ensure that the TC74A0-3.3VAT from Microchip Technology can meet the demands of your next temperature sensing application.

You May Also Be Interested in

Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7469 $52.1911
45+ $2.2539 $101.4255
69+ $2.1834 $150.6546
95+ $2.1130 $200.7350
123+ $2.0426 $251.2398
164+ $1.8313 $300.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess