EN
  • EN
  • DE

TC7107RCPL

Part No TC7107RCPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 Digit Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
RoHS State Request Verification
Win Source Part Number 1264820-TC7107RCPL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC7107
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TC7107RCPL CAD Model

Description

Microchip Technology's TC7107RCPL: A High-Performance 3½ Digit Analog-to-Digital Converter

The TC7107RCPL is a cutting-edge analog-to-digital converter (ADC) from Microchip Technology, renowned for its precision and versatility in a wide range of applications. This integrated circuit is designed to offer a high-quality solution for digital display and signal processing needs.

Key Features:

  • High Resolution: The TC7107RCPL boasts a 3½ digit resolution, making it capable of displaying readings from 0 to 1999. It ensures accurate representation of the input signal, which is essential for precision measurements.
  • Direct Display Drive: This ADC is capable of directly driving a liquid crystal display (LCD), offering a low-power option for battery-operated devices. Its integration simplifies the design process, reducing the need for additional components.
  • On-Chip Analog Components: It includes on-chip components such as a precision analog comparator, reference voltage source, and oscillator, which minimizes external parts and contributes to a more compact and reliable design.
  • Auto-Zero Function: The TC7107RCPL features an auto-zero function that corrects for zero offsets, ensuring that the output display is always accurate, even in the presence of input offset voltage variations.
  • True Differential Input: With its true differential input, the TC7107RCPL is capable of measuring the difference between two input voltage levels, which is critical for applications requiring high common-mode noise rejection.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC is an ideal choice for portable and remote sensing applications, where power availability is limited.
  • Overrange and Underrange Indication: It has the capability to indicate overrange and underrange conditions, alerting the user when the input signal falls outside of the measurable range.

Applications:

The TC7107RCPL is suited for a variety of applications, including but not limited to:

  • Handheld meters and multimeters
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation

With its impressive set of features, the TC7107RCPL from Microchip Technology stands out as a reliable and efficient ADC solution for professionals seeking accuracy, durability, and energy efficiency in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess